location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WCG200 Cable Gateway network switch component

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WCG200 Cable Gateway
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WCG200
Category:
A network switch is a computer networking device that links network segments or network devices. The term commonly refers to a multi-port network bridge that processes and routes data at the data link layer (layer 2) of the OSI model. Switches that additionally process data at the network layer (layer 3) and above are often called layer-3 switches or multilayer switches. A network switch is made up of network switch components.
Network Switch Components Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys WCG200 Cable Gateway network switch component :
The long product name of Linksys WCG200 Cable Gateway network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G Cable Gateway
More>>>
Linksys WCG200 Cable Gateway network switch component:
The official description of Linksys WCG200 Cable Gateway network switch component as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G Cable Gateway is the all-in-one solution for Internet connectivity in your home -- a Cable Modem, Internet-sharing Router, Switch, and Access Point in one box!
The Cable Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without clogging up your phone line. Connect your computer to the Gateway via USB, or take advantage of the built-in 4-port 10/100 Ethernet Switch to jump start your home network. You can share files, printers, hard drive space and other resources, or play head-to-head PC games. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need.

The built-in Wireless-G Access Point allows up to 32 wireless devices to connect to your network at a blazing 54Mbps, without running cables through the house. It's also compatible with Wireless-B devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.

To protect your data and privacy, the Wireless-G Cable Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by industrial-strength WPA encryption. Safeguard your family with Parental Control features like Internet Access Time Limits and Key Word Blocking. Configuration is a snap with any web browser.

With the Linksys Wireless-G Cable Gateway at the heart of your home network, you're connected to the future.

Short summary description Linksys WCG200 Cable Gateway network switch component:
This short summary of the Linksys WCG200 Cable Gateway network switch component data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WCG200 Cable Gateway, Blue, Power, USB, CAT5, USB, Coax, DOCSIS 1.0,1.1,2.0,802.11g, 802.11b, 12 W, 0 - 40 °C

Long summary description Linksys WCG200 Cable Gateway network switch component:
This is an auto-generated long summary of Linksys WCG200 Cable Gateway network switch component based on the first three specs of the first five spec groups.

Linksys WCG200 Cable Gateway. Product colour: Blue, LED indicators: Power, USB. Cabling technology: CAT5, USB, Coax, Compliance industry standards: DOCSIS 1.0,1.1,2.0,802.11g, 802.11b. Power consumption (typical): 12 W. Dimensions (WxDxH): 186 x 63 x 154.5 mm, Weight: 450 g

Features
Product colour
Blue
Internal
No
Full duplex
No
LED indicators
Power, USB
Network
Cabling technology
CAT5, USB, Coax
Compliance industry standards
DOCSIS 1.0,1.1,2.0,802.11g, 802.11b
Power
Power consumption (typical)
12 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Dimensions (WxDxH)
186 x 63 x 154.5 mm
Weight
450 g