location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WAG160N wireless router Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAG160N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG160N-UK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys WAG160N wireless router Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name Linksys WAG160N wireless router Black, Silver :
The long product name of Linksys WAG160N wireless router Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WAG160N Wireless-N ADSL2+ Gateway
More>>>
Linksys WAG160N wireless router Black, Silver:
The official description of Linksys WAG160N wireless router Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-High-speed ADSL2+ Modem gives you a fast, "Always On" connection to the Internet.
-Connect your PCs via the built-in Router and 4-port Switch to jump start your Ethernet network and share the Internet throughout the building.
-Built-in Wireless-N (draft 802.11n) Access Point also lets you connect without running wires -- up to 12 times as fast as Wireless-G).
-MIMO technology uses multiple radios to create a robust signal that travels much farther with reduced dead spots.

The Linksys Wireless-N ADSL2+ Gateway is the all-in-one solution for Internet connectivity. The ADSL2+ Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line. The Router function lets you share your high-speed Internet connection with all the PCs in the house.
Share files, printers, hard drive space, and other resources by connecting your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch. Attach four wired PCs directly, or connect more hubs and switches to create as big a network as you need.

Or, use the built-in Access Point to connect wireless devices to your network without running cables through the building. The Access Point built into the Gateway uses the very latest wireless networking technology, Wireless-N (draft 802.11n). By overlaying the signals of multiple radios, Wireless-N's "Multiple In, Multiple Out" (MIMO) technology multiplies the effective data rate. Unlike ordinary wireless networking technologies that are confused by signal reflections, MIMO actually uses these reflections to increase the range and reduce "dead spots" in the wireless coverage area maintaining the wireless connection much farther than standard Wireless-G.

With Wireless-N, the farther away you are, the more speed advantage you get. It works great with standard Wireless-G and -B equipment, but when both ends of the wireless link are Wireless-N, the Gateway can increase the throughput even more by using twice as much radio band, yielding speeds far faster than standard Wireless-G. But unlike other speed-enhanced technologies, Wireless-N can dynamically enable this double-speed mode for Wireless-N devices, while still connecting to other wireless devices at their respective fastest speeds. In congested areas, the "good neighbor" mode ensures that the Router checks for other wireless devices in the area before gobbling up the radio band.

The Gateway protects your data and privacy with up to 256-bit industrial-strength encryption and 802.1x authentication and authorization. It also has a powerful SPI firewall to protect your computers against intruders and most known Internet attacks. Configuration is a snap with the web browser-based configuration utility.

With the Linksys Wireless-N ADSL2+ Gateway at the heart of your network, you're connected to the future.

Short summary description Linksys WAG160N wireless router Black, Silver:
This short summary of the Linksys WAG160N wireless router Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WAG160N, Ethernet LAN, ADSL, Black, Silver

Long summary description Linksys WAG160N wireless router Black, Silver:
This is an auto-generated long summary of Linksys WAG160N wireless router Black, Silver based on the first three specs of the first five spec groups.

Linksys WAG160N. Channels quantity: 2 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3u, VPN support: IPSec, PPTP, L2TP. DSL specification: Annex A. Security algorithms: WPA. Product colour: Black, Silver

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Channels quantity
2 channels
Network
Ethernet LAN *
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3u
Supports ISDN connection
Yes
VPN support
IPSec, PPTP, L2TP
DSL features
ADSL
Yes
DSL specification
Annex A
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
Management features
Web-based management
Yes
Reset button
Yes
Security
Security algorithms
WPA
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Design
Product colour
Black, Silver
LED indicators
Yes
Antenna
Antenna gain level (max)
2 dBi
Features
Certification
FCC, CE, IC-03, Wi-Fi, A-Tick, Telepermit, IDA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
202 mm
Depth
160 mm
Height
34 mm
Weight
362 g
Other features
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:17:15
Uk has collected 13 expert reviews for Linksys WAG160N wireless router Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 23:17:15
Linksyss streamlined WAG160N-UK looks considerably better than most routers. Its easy to set up using the CD installation wizard, prompting us to enter the details of our ADSL account and then to secure our network. Warnings appear if you try to c...
100%
pcadvisor.co.uk
Updated:
2011-10-03 23:17:15
With its latest range of routers, the Linksys design department appears to have thrown away the rule book. The Linksys WAG160N and its sister devices now sport a curvy, sleek, lounge-friendly appearance, quite unlike their boxy predecessors. These sm...
Bottom line The Linksys WAG160N is a good-looking and easy to configure router, but you pay a price premium for this convenience. Given that the result is only so-so draft-n performance, we’d look elsewhere. Roger Gann Lowest online price: ££71.47 Buy...
0%
macworld.co.uk
Updated:
2011-10-03 23:17:15
Like D-Link, Linksys has improved the Mac side of its products since we last reviewed one of its routers. In fact, it’s completely redesigned both the hardware and software for its new WAG160N Wireless-N ADSL 2+ Gateway. Gone is the rather ugly grey b...
Good Apple Airport Extreme Star rating:...
Bad Apple Airport Extreme...
60%
alphr.com
Updated:
2011-10-03 23:17:15
As Linksys is owned by Cisco, the company that builds much of the infrastructure behind the internet, you'd expect a little of that know-how to trickle down to its consumer products. But we've been a little underwhelmed by its routers in the past. Its...
Bottom line Fast performance, slick design and excellent software, all at the right price...
100%
computeractive.co.uk
Updated:
2011-10-03 23:17:15
Previous Linksys routers weren’t the most aesthetically pleasing, but this new model is something you’ll want to have out on display.Designed to sit horizontally, two aerials are built into the casing.This makes it look neater but it does mean you can’...
Good Stylish and compact design; easy to install; price...
Bad No Gigabit switch; interface could be better...
Bottom line No Gigabit Lan and the interface could be better, but at this price it’s a decent entry-level Draft N router...
80%
expertreviews.co.uk
Updated:
2011-10-03 23:17:15
Linksyss previous router designs havent been subtle, and we cant imagine many people being happy to put one on display in their lounge. The company isnt ignorant of this fact, however. The WAG160N represents a new direction as far as design is c...
80%
pcauthority.com.au
Updated:
2011-11-05 12:13:18
As Linksys is owned by Cisco, the company that builds much of the infrastructure behind the internet, you’d expect a little of that know-how to trickle down to its consumer products.But we’ve been a little underwhelmed by its routers in the past. Its L...
Bottom line Fast performance, slick design and excellent software, all at the right price...
100%
goodgearguide.com.au
Updated:
2011-11-05 12:13:19
For the most part, this all-in-one router is great. It has a built-in ADSL2+ modem and an 802.11 draft-n wireless access point, its easy to set up and use, and it also looks good. But its wireless performance was a little underwhelming in our tests, a...
Good Quick and easy-to-use Web interface, QoS, good range of filtering options, LELA is useful...
Bad Slightly slow wireless speed...
Bottom line This all-in-one ADSL2+ router is stylish, and it also proved to be reliable in our tests, albeit a little slow. If you shop around, you should be able to find it for $130-$150, which makes it great value...
80%
thinkdigit.com
Updated:
2011-10-03 23:17:15
The Linksys WAG160N is a feature-rich Wireless-N certified home modem router, that is identical to its sibling the WAG120N in terms of design, build quality and form-factor. Assuring the promise of decent performance with neck-to-neck scores against t...
Bottom line The Linksys WAG160N is a feature-rich Wireless-N certified home modem router that is identical to its sibling the WAG120N in terms of design, build quality and form-factor. Assuring the promise of decent performance with neck-to-neck scores against the...
60%
techworld.com
Updated:
2011-10-03 23:17:15
With its latest range of routers, the Linksys design department appears to have thrown away the rule book. The Linksys WAG160N and its sister devices now sport a curvy, sleek, lounge-friendly appearance, quite unlike their boxy predecessors. These smo...
Bottom line The Linksys WAG160N is a good-looking and easy to configure router, but you pay a price premium for this convenience. Given that the result is only so-so draft-n performance, we’d look elsewhere...
0%
v3.co.uk
Updated:
2011-10-03 23:17:15
Previous Linksys routers weren’t the most aesthetically pleasing, but this new model is something you’ll want to have out on display. Designed to sit horizontally, two aerials are built into the casing. This makes it look neater but it does mean you ca...
Good Stylish and compact design; easy to install; price...
Bad No Gigabit switch; interface could be better...
Bottom line No Gigabit Lan and the interface could be better, but at this price it’s a decent entry-level Draft N router...
80%
Country Distributor
United Kingdom 1 distributor(s)