location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys ProConnect USB 4-Port Hub USB 2.0 480 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProConnect USB 4-Port Hub USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2HUB4
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:19
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Linksys ProConnect USB 4-Port Hub USB 2.0 480 Mbit/s:
This short summary of the Linksys ProConnect USB 4-Port Hub USB 2.0 480 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys ProConnect USB 4-Port Hub USB 2.0, 480 Mbit/s, Microsoft Windows 98, 2000, Millennium, XP, 70 g, 0 - 70 °C, -20 - 80 °C, 0 - 95%

Long summary description Linksys ProConnect USB 4-Port Hub USB 2.0 480 Mbit/s:
This is an auto-generated long summary of Linksys ProConnect USB 4-Port Hub USB 2.0 480 Mbit/s based on the first three specs of the first five spec groups.

Linksys ProConnect USB 4-Port Hub USB 2.0. Data transfer rate: 480 Mbit/s. Compatible operating systems: Microsoft Windows 98, 2000, Millennium, XP. Weight: 70 g. Safety: FCC Class B, CE Mark, VCCI, Dimensions (WxDxH): 80 x 58.36 x 26.6 mm, Power requirements: 5V DC, 2.4 A. I/O ports: 1 x USB B 4 x USB A

Ports & interfaces
I/O ports
1 x USB B 4 x USB A
Ports quantity *
5
Features
Data transfer rate *
480 Mbit/s
Plug and Play
Yes
System requirements
Compatible operating systems
Microsoft Windows 98, 2000, Millennium, XP
Weight & dimensions
Weight
70 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Safety
FCC Class B, CE Mark, VCCI
Mac compatibility
No
Dimensions (WxDxH)
80 x 58.36 x 26.6 mm
Non-operating relative humidity (non-condensing)
0 - 95%
Power requirements
5V DC, 2.4 A
Country Distributor
United Kingdom 1 distributor(s)