Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys PLE200 Ethernet Adapter 200 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLE200 Ethernet Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLE200
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6152
This statistic is based on the 85032 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83078 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys PLE200 Ethernet Adapter 200 Mbit/s :
The short editorial description of Linksys PLE200 Ethernet Adapter 200 Mbit/s

PowerLine AV Ethernet Adapter
More>>>
Linksys PLE200 Ethernet Adapter 200 Mbit/s:
The official marketing text of Linksys PLE200 Ethernet Adapter 200 Mbit/s as supplied by the manufacturer

The PowerLine AV Ethernet Adapter lets you turn the existing powerlines in your home or office into a high-speed network. Now you don't have to drill through the walls and climb through the attic or cellar to install network cables -- just use the wires that already run through the building!
The PowerLine AV Adapter interfaces Ethernet devices to the HomePlug AV PowerLine network standard. Just plug the PowerLine AV Adapter into the wall, and connect your Ethernet-equipped device to the Adapter using the included network cable, and you've turned your whole house into network infrastructure! Attach more computers to the network by simply plugging them into the wall anywhere in the house, using more PowerLine AV Adapters.

Once your computers are connected to the network, they can share resources like printers and storage space, and all kinds of files -- music, digital pictures, and documents. With up to 100Mbps data rates, you can play lag-free head-to-head network computer games, and run media-centric applications like streaming video and Voice over IP telephony. And if you use a PowerLine AV Ethernet Adapter to interface one of the famous Linksys Broadband Routers from your cable or DSL Internet connection to your PowerLine AV network, you'll be able to get to the Internet from any computer in the house.

The Linksys PowerLine AV Ethernet Adapter is the perfect solution for high-speed, "no new wires", home or office networking.

Short summary description Linksys PLE200 Ethernet Adapter 200 Mbit/s:
This short summary of the Linksys PLE200 Ethernet Adapter 200 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys PLE200 Ethernet Adapter, Wired, RJ-45, 200 Mbit/s, Grey

Long summary description Linksys PLE200 Ethernet Adapter 200 Mbit/s:
This is an auto-generated long summary of Linksys PLE200 Ethernet Adapter 200 Mbit/s based on the first three specs of the first five spec groups.

Linksys PLE200 Ethernet Adapter. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 200 Mbit/s. Product colour: Grey

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
RJ-45
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
200 Mbit/s
Design
Product colour
The colour e.g. red, blue, green, black, white.
Grey
Certification
CE, FCC Class B
Power
USB powered
The device can be powered via a USB connection.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
136 g
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
Cat5
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 139.7 x 50.8 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:13:48
Testseek has collected 1 expert review for Linksys PLE200 Ethernet Adapter 200 Mbit/s and the rating is 76 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
76%
Customer service details