location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Phone Adapter with 2 Ports for Voice-over-IP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phone Adapter with 2 Ports for Voice-over-IP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAP2
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Phone Adapter with 2 Ports for Voice-over-IP :
The long product name of Linksys Phone Adapter with 2 Ports for Voice-over-IP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Phone Adapter with 2 Ports for Voice-over-IP
More>>>
Linksys Phone Adapter with 2 Ports for Voice-over-IP:
The official description of Linksys Phone Adapter with 2 Ports for Voice-over-IP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feature-rich telephone service through your Internet connection!
- Enables feature-rich telephone service over your cable or DSL Internet connection
- Two standard telephone jacks for your phones or fax machines, with independent phone numbers
- High quality, clear sounding voice service simultaneous with Internet use
- Compatible with all common telephone features: Caller ID, Call Waiting, Voicemail, etc.

The Linksys Phone Adapter enables high-quality feature-rich telephone service through your cable or DSL Internet connection. Just plug it into your home Router or Gateway and use the two standard telephone jacks to connect your existing phones or fax machines. Each phone jack operates independently, with separate phone service and phone numbers -- like having two phone lines. With an appropriate Internet telephone service provider, you'll get clear telephone reception and reliable fax connections, even while using the Internet at the same time for normal data operations.

With Internet telephony, along with low domestic and international phone rates, an impressive array of special phone features are available. Choose your preferred free local dialing US area code, regardless of where you live. Or add a virtual phone number in any area code, forwarded to your Internet phone. You can even add a toll-free number. The Linksys Phone Adapter is compatible with these and all of the other special telephone features that are available from your telephone service provider, such as Caller ID, Call Waiting, Voicemail, Call Forwarding, Distinctive Ring, etc.

Let the Linksys Phone Adapter turn your existing Internet connection into a high-quality high-value telephone service.

Short summary description Linksys Phone Adapter with 2 Ports for Voice-over-IP:
This short summary of the Linksys Phone Adapter with 2 Ports for Voice-over-IP data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Phone Adapter with 2 Ports for Voice-over-IP, Wired, RJ-45

Long summary description Linksys Phone Adapter with 2 Ports for Voice-over-IP:
This is an auto-generated long summary of Linksys Phone Adapter with 2 Ports for Voice-over-IP based on the first three specs of the first five spec groups.

Linksys Phone Adapter with 2 Ports for Voice-over-IP. Connectivity technology: Wired, Host interface: RJ-45

Ports & interfaces
Connectivity technology *
Wired
Host interface *
RJ-45
Network
Ethernet LAN
Yes
Web-based management
Yes
Data link protocols
DHCP, SIP v2
Design
Internal *
No
Certification
FCC, cUL, CE
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-20 - 85 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
140 g
Other features
Compliance industry standards
IEEE 802.3 (10BaseT), IEEE 802.3u (100BaseTX)
Power requirements
5V DC 2.0A
I/O ports
2 x RJ-11
Dimensions (WxDxH)
101 x 101 x 15 mm
Data compression
G.711, G.726, G.729, G.723.1
Link/Act LED
Yes