Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys PA100 power supply unit Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA100
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLinksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15243
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys PA100 power supply unit Black :
The short editorial description of Linksys PA100 power supply unit Black

Power Supply for Linksys SPA-9xx IP Phones
More>>>
Linksys PA100 power supply unit Black:
The official marketing text of Linksys PA100 power supply unit Black as supplied by the manufacturer

The Linksys PA-100 Switching Power Supply provides A/C power to linksys SPA-9xx IP phones. This item is commonly purchased with the Linksys SPA-942 IP phone because a power supply is not included with this phone from Linksys.

Short summary description Linksys PA100 power supply unit Black:
This short summary of the Linksys PA100 power supply unit Black data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys PA100, 100 - 240 V, 50 - 60 Hz, 2-PIN, Black

Long summary description Linksys PA100 power supply unit Black:
This is an auto-generated long summary of Linksys PA100 power supply unit Black based on the first three specs of the first five spec groups.

Linksys PA100. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Connector(s): 2-PIN. Product colour: Black

Power
AC input voltage *
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Ports & interfaces
Connector(s)
2-PIN
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Customer service details
X