Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Power Supply for Small Business VoIP

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Supply for Small Business VoIP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA100-NA show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0745883570867 show
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17798
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Power Supply for Small Business VoIP :
The short editorial description of Linksys Power Supply for Small Business VoIP

Power Supply for Linksys SPA-9xx IP Phones
More>>>
Linksys Power Supply for Small Business VoIP:
The official marketing text of Linksys Power Supply for Small Business VoIP as supplied by the manufacturer

The Linksys PA-100 Switching Power Supply provides A/C power to linksys SPA-9xx IP phones. This item is commonly purchased with the Linksys SPA-942 IP phone because a power supply is not included with this phone from Linksys.

Short summary description Linksys Power Supply for Small Business VoIP:
This short summary of the Linksys Power Supply for Small Business VoIP data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Power Supply for Small Business VoIP, IP phone, Indoor, 100-240 V, 50/60 Hz, 5 V, Black

Long summary description Linksys Power Supply for Small Business VoIP:
This is an auto-generated long summary of Linksys Power Supply for Small Business VoIP based on the first three specs of the first five spec groups.

Linksys Power Supply for Small Business VoIP. Purpose: IP phone, Power supply type: Indoor, Input voltage: 100-240 V

Features
Purpose *
What the product is used for.
IP phone
Power supply type *
The type of power supply which this product uses.
Indoor
Input voltage *
The voltage (V) which is required to power the product.
100-240 V
Input frequency *
The frequency (Hz) which is required to power the product.
50/60 Hz
Output voltage *
5 V
Features
Adjustable output voltage *
No
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Power current type
AC-to-DC
Output current
2 A
Brand compatibility
What other brands this brand can be used with.
Linksys
Compatibility
The other products, software and hardware this product can be used with.
SPA-9xx
Country Distributor
México 3 distributor(s)
Uruguay 1 distributor(s)
Australia 1 distributor(s)
Customer service details