Linksys logo

Linksys EtherFast® 10/100 16-port Workgroup Switch Managed

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21162
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys EtherFast® 10/100 16-port Workgroup Switch Managed:

Linksys EtherFast® 10/100 16-port Workgroup Switch, Managed, Full duplex

Long summary description Linksys EtherFast® 10/100 16-port Workgroup Switch Managed:

Linksys EtherFast® 10/100 16-port Workgroup Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.