Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys EG008W network switch Unmanaged Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EG008W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EG008W
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6716
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 07 Jun 2018 13:34:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys EG008W network switch Unmanaged Silver :
The short editorial description of Linksys EG008W network switch Unmanaged Silver

Gigabit 8-Port Workgroup Switch - 1 Gbit/s
More>>>
Linksys EG008W network switch Unmanaged Silver:
The official marketing text of Linksys EG008W network switch Unmanaged Silver as supplied by the manufacturer

- Eight 10/100/1000Mbps, half/full duplex, switched ports.
- Forwards and filters packets at non-blocking, full wire speed.
- All ports have auto speed negotiation and auto MDI/MDI-X crossover detection.
- Supports address learning and aging, 802.3x flow control and head-of-line blocking prevention.

The Gigabit 8-Port Workgroup Switch provides non-blocking, wire speed switching for your 10, 100, and 1000 megabit network clients. Drop this switch in place of your current workgroup hub or switch, and you can upgrade your high-requirement workstations to full Gigabit speeds as necessary, while continuing to service other clients at their current speeds. Or build your network from the ground up, with appropriate link speeds for each user's requirements. Apply this switching power to your current hub-based Ethernet network, and your data traffic efficiency will improve several times over. Connect your Gigabit-equipped workstations to the Switch's 10/100/1000 ports for full-duplex, dedicated bandwidth. It's perfect for graphics, multimedia, and other applications that have to move large files across the network quickly. With the Gigabit 8-Port Workgroup Switch, you can connect your existing 10/100 Ethernet network to your Gigabit server backbone without any additional equipment. All ports are auto-negotiating, and have automatic MDI/MDI-X crossover detection, so you don't have to worry about the cable type. Address learning and aging is supported, as well as 802.3x flow control with head-of-line blocking prevention to keep your high-speed clients from bogging down in lower-speed traffic. The Gigabit 8-Port Workgroup Switch from Linksys is the perfect solution for your desktop Gigabit and 10/100 networking needs.

Short summary description Linksys EG008W network switch Unmanaged Silver:
This short summary of the Linksys EG008W network switch Unmanaged Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys EG008W, Unmanaged, Full duplex

Long summary description Linksys EG008W network switch Unmanaged Silver:
This is an auto-generated long summary of Linksys EG008W network switch Unmanaged Silver based on the first three specs of the first five spec groups.

Linksys EG008W. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3. Power connector: DC-in jack

Management features
Switch type *
What switch device has, managed or unmanaged.
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
8
Power connector
DC-in jack
Networking
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Flow control support
Yes
Auto MDI/MDI-X
A Medium Dependent Interface (MDI) describes the interface (both physical and electrical) in a computer network from a physical layer implementation to the physical medium used to carry the transmission. Ethernet over twisted pair also defines a medium dependent interface crossover (MDIX) interface. Auto-MDIX ports on newer network interfaces detect if the connection would require a crossover, and automatically chooses the MDI or MDIX configuration to properly match the other end of the link.
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Design
Stackable *
Devices can be placed on top of each other.
No
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Certification
FCC, UL, CE, CSA
Performance
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
No
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 140 x 27 mm
Connectivity technology
Wired
Power requirements
110 VAC, 50 - 60 Hz
Networking features
Gigabit Ethernet
Customer service details