Linksys logo

Linksys EtherFast® 16-Port 10/100 Auto-Sensing Hub, Desktop 100 Mbit/s

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13066
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Linksys EtherFast® 16-Port 10/100 Auto-Sensing Hub, Desktop 100 Mbit/s:

Linksys EtherFast® 16-Port 10/100 Auto-Sensing Hub, Desktop, 100 Mbit/s, Power, 480 g, 0 - 50 °C, -20 - 70 °C, 10 - 85%

Long summary description Linksys EtherFast® 16-Port 10/100 Auto-Sensing Hub, Desktop 100 Mbit/s:

Linksys EtherFast® 16-Port 10/100 Auto-Sensing Hub, Desktop. Data transfer rate: 100 Mbit/s, LED indicators: Power. Weight: 480 g. Management protocols: CSMA/CD, Cabling technology: 10Base-T, 100Base-TX, Dimensions (WxDxH): 184 x 152 x 64 mm. I/O ports: 16x 10/100 Ethernet ports 1x Power Adapter port

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.