Linksys logo

Linksys EF4116 Ethernet Switch Unmanaged Power over Ethernet (PoE) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22445
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys EF4116 Ethernet Switch Unmanaged Power over Ethernet (PoE) Black:

Linksys EF4116 Ethernet Switch, Unmanaged, Full duplex, Power over Ethernet (PoE)

Long summary description Linksys EF4116 Ethernet Switch Unmanaged Power over Ethernet (PoE) Black:

Linksys EF4116 Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. Power over Ethernet (PoE)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.