Linksys logo

Linksys EtherFast 3116 16-Port 10/100 Ethernet Switch Unmanaged Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16372
Info modified on:
29 Nov 2021, 16:13:25
Short summary description Linksys EtherFast 3116 16-Port 10/100 Ethernet Switch Unmanaged Black:

Linksys EtherFast 3116 16-Port 10/100 Ethernet Switch, Unmanaged, Full duplex

Long summary description Linksys EtherFast 3116 16-Port 10/100 Ethernet Switch Unmanaged Black:

Linksys EtherFast 3116 16-Port 10/100 Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex, Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.