Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Gigabit ExpressCard Adapter 1000 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit ExpressCard Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC1000
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6539
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Linksys Gigabit ExpressCard Adapter 1000 Mbit/s:
This short summary of the Linksys Gigabit ExpressCard Adapter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Gigabit ExpressCard Adapter, Wired, 1000 Mbit/s

Long summary description Linksys Gigabit ExpressCard Adapter 1000 Mbit/s:
This is an auto-generated long summary of Linksys Gigabit ExpressCard Adapter 1000 Mbit/s based on the first three specs of the first five spec groups.

Linksys Gigabit ExpressCard Adapter. Connectivity technology: Wired. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Networking
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Design
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Notebook
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certification
FCC Part15 Class B, CE, VCCI, ICES-003
Power
TX power consumption
600 mA
RX power consumption
600 mA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/ME/2000/XP
Optical drive required
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25.51 g
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
34 x 108 x 5 mm
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-13 04:07:14
0%
Customer service details