Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys CM100 Cable modem 38000 Kbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM100 Cable Modem
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM100
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4860
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 15 Apr 2019 20:01:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys CM100 Cable modem 38000 Kbit/s :
The short editorial description of Linksys CM100 Cable modem 38000 Kbit/s

Cable Modem with USB and Ethernet Connections
More>>>
Linksys CM100 Cable modem 38000 Kbit/s:
The official marketing text of Linksys CM100 Cable modem 38000 Kbit/s as supplied by the manufacturer

Experience the savings of owning your own cable modem! The Linksys Cable Modem is an easy and affordable way to get a blazing fast connection to the Internet -- far faster than a dial-up, and without tying up your phone line. The ""always on"" connection eliminates dial-up wait time and busy signals. Web surfing and your e-mail are instantly available, anytime. And with the extra speed, online gaming is a whole new experience, and download time on big music, video, and other files goes from minutes to seconds.

Installation is quick and simple. Connect it directly to any PC with an available USB or Ethernet port, and you’re ready to surf the Internet. Or connect it to a Linksys router and share that high-speed Internet access with everyone on your home network.

The Linksys CM100 Cable Modem is fully compliant with all industry standards -- DOCSIS 1.0, 1.1, and 2.0 -- so you know it’ll work with any DOCSIS cable Internet service provider. When you own a Linksys Cable Modem, you'll avoid monthly equipment rental charges, and make the most of your high-speed cable Internet connection.

Short summary description Linksys CM100 Cable modem 38000 Kbit/s:
This short summary of the Linksys CM100 Cable modem 38000 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys CM100 Cable Modem, 38000 Kbit/s, DOCSIS 1.1, DOCSIS 2.0, FCC Part 15 Class B, UL 1950, CE, -20 - 70 °C, 20 - 90%, -20 - 70 °C, Link,Power

Long summary description Linksys CM100 Cable modem 38000 Kbit/s:
This is an auto-generated long summary of Linksys CM100 Cable modem 38000 Kbit/s based on the first three specs of the first five spec groups.

Linksys CM100 Cable Modem. Modem speed: 38000 Kbit/s. Certification: DOCSIS 1.1, DOCSIS 2.0, FCC Part 15 Class B, UL 1950, CE. LED indicators: Link,Power. Dimensions (WxDxH): 122 x 28 x 122 mm, Weight: 224 g. Connectivity LEDs: Power, DS, US, Online, Link

Modem
Modem speed
The speed at which data is transferred by a modem.
38000 Kbit/s
Features
Certification
DOCSIS 1.1, DOCSIS 2.0, FCC Part 15 Class B, UL 1950, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Indication
LED indicators
Link,Power
Connectivity LEDs
Power, DS, US, Online, Link
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
122 x 28 x 122 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
224 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:19:30
Testseek has collected 1 expert review for Linksys CM100 Cable modem 38000 Kbit/s and the rating is 63 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
63%
Source Review comments Score
toptenreviews.com
Updated:
2011-10-03 23:19:30
Linksys, a division of Cisco Systems, Inc. manufactures a DOCSIS 3.0 compliant cable modem, the Linksys WCM300 Channel Bonded Cable Modem. However it is sold directly to cable operators and is not available for purchase in the retail channel. The TopT...
Good The CiscoLinksys CM100 Cable Modem is reliable and easy to set up...
Bad It doesn’t support DOCSIS 3.0.
Bottom line The CM100 is an excellent choice for users whose ISPs support DOCSIS 2.0...
63%
Customer service details