Linksys BEFVP41, Ethernet WAN, Black, Blue
Linksys BEFVP41. Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: MD5, Authentication method: SHA-1, MD5, Filtering description: NAT, PPPoE. Certification: FCC Class B, CE Mark Commercial, Minimum system requirements: TCP/IP CD-ROM Internet Explorer 5/Netscape 6. Product colour: Black, Blue. Width: 186 mm, Depth: 154 mm, Height: 48 mm