Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys MediaMate digital media player White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaMate
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
919150
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLinksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22109
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys MediaMate digital media player White :
The short editorial description of Linksys MediaMate digital media player White

KiSS MediaMate is an elegant IP-TV set-top box which is compatible with H.264 and Windows Media content
More>>>
Linksys MediaMate digital media player White:
The official marketing text of Linksys MediaMate digital media player White as supplied by the manufacturer

The compact MediaMate is based on the same chip technology from Sigma Designs as KiSS Technology’s other DVD-players and hard disk recorders. The box will be capable of receiving content such as film, images and TV directly via an ordinary ADSL connection in either Windows Media or in H.264 format. The KiSS MediaMate works in both standard-definition and high-definition streaming. The MediaMate will also be certified to Microsoft’s PlaysForSure program. The MediaMate is also equipped with a WLAN 802.11g connection for cable-free access to the Internet or home pc.
“We are currently in discussions with several telecom companies and Internet providers about the concept. There is a great deal of interest being expressed in this reasonably priced and very high-quality solution. At the same time we are also offering one of the best solutions on the market for protecting the copyright of the content being sent,” says Bo Lustrup , Marketing Manager, KiSS Technology A/S.
As part of the MediaMate concept, KiSS plans to expand the range to also include a similar box with hard disk for downloading content or using progressive download for better viewing results. It will be possible to purchase these boxes as extras, and they will match the MediaMate in terms of both design and functionality. KiSS Technology expects the first commercial MediaMate projects to see the light of day in Q1 2005.

Short summary description Linksys MediaMate digital media player White:
This short summary of the Linksys MediaMate digital media player White data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys MediaMate, JPG, DivX,WMV, MP3, WLAN 802.11g, IEEE 802.3 (Ethernet), White, Wireless

Long summary description Linksys MediaMate digital media player White:
This is an auto-generated long summary of Linksys MediaMate digital media player White based on the first three specs of the first five spec groups.

Linksys MediaMate. Image formats supported: JPG, Video compression formats: DivX,WMV, Audio formats supported: MP3. Networking features: WLAN 802.11g, IEEE 802.3 (Ethernet). Product colour: White. Connectivity technology: Wireless

File formats
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Video compression formats
DivX,WMV
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Network
Networking features
WLAN 802.11g, IEEE 802.3 (Ethernet)
Ergonomics
Product colour *
The colour e.g. red, blue, green, black, white.
White
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wireless
Brand Image Product code Product Stock Price from
Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB digital media player Black Conceptronic Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB digital media player Black
(show image)
C10-322 Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB 0,00
(excl. VAT)
0,00 (incl. VAT)
Conceptronic Wireless Media Player Conceptronic Wireless Media Player
(show image)
C08-126 Wireless Media Player 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details