Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys DVD Recorder VR-558, 300GB + WRT54G

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Recorder VR-558, 300GB + Linksys WRT54G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
918955+WRT54G
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLinksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6184
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 21 Nov 2019 17:21:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys DVD Recorder VR-558, 300GB + WRT54G :
The short editorial description of Linksys DVD Recorder VR-558, 300GB + WRT54G

DVD Recorder VR-558, 300GB + Linksys WRT54G
More>>>
Linksys DVD Recorder VR-558, 300GB + WRT54G:
The official marketing text of Linksys DVD Recorder VR-558, 300GB + WRT54G as supplied by the manufacturer

Connect your KiSS VR-558 to the Internet and check what’s on with the KiSS Electronic Program Guide.
Want to record a program? No problem! Just record it on your 300GB built-in Hard Disk. You can even pause live television with the innovative TimeShift function. Access KiSS Online Services including WebRadio, Online Weather Forecast and Online Games. You can also play your DVD and DivX Movies from a CD or from a connected PC with KiSS PC-Link.
Simply share your recorded videos by copying them from your VR-558 to your computer via FTP.

Short summary description Linksys DVD Recorder VR-558, 300GB + WRT54G:
This short summary of the Linksys DVD Recorder VR-558, 300GB + WRT54G data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys DVD Recorder VR-558, 300GB + WRT54G, PAL, MPEG,XviD, 300 GB, Ethernet 10/100 Base T, SCART in/out 2 x Composite Video in Component Video in/out Analog Stereo out 3 x Analog Stereo in

Long summary description Linksys DVD Recorder VR-558, 300GB + WRT54G:
This is an auto-generated long summary of Linksys DVD Recorder VR-558, 300GB + WRT54G based on the first three specs of the first five spec groups.

Linksys DVD Recorder VR-558, 300GB + WRT54G. Analog signal format system: PAL. Video formats supported: MPEG,XviD. HDD capacity: 300 GB. Networking features: Ethernet 10/100 Base T, I/O ports: SCART in/out 2 x Composite Video in Component Video in/out Analog Stereo out 3 x Analog Stereo in

Video
Analog signal format system
The supported protocols for exchanging analog signals.
PAL
File formats
Video formats supported *
The type of video formats that can be used by this device.
MPEG,XviD
Ports & interfaces
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
S-Video inputs quantity
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Technical details
Device type *
Type or category of the device.
DVD recorder
Hard drive
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
300 GB
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Networking features
Ethernet 10/100 Base T
I/O ports
An interface on a device to which you can connect another device.
SCART in/out 2 x Composite Video in Component Video in/out Analog Stereo out 3 x Analog Stereo in
Customer service details
X