Linksys logo

Linksys High Definition Media Player KiSS 1600 DVD player Black, Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11707
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Linksys High Definition Media Player KiSS 1600 DVD player Black, Silver:

Linksys High Definition Media Player KiSS 1600, NTSC, PAL, BMP, GIF, PNG, CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW, 2.2 kg, 230 x 345 x 55 mm, Wireless 802.11b/g + WEP/WPA, Ethernet 10/100 Base T

Long summary description Linksys High Definition Media Player KiSS 1600 DVD player Black, Silver:

Linksys High Definition Media Player KiSS 1600. Analog signal format system: NTSC, PAL. Image formats supported: BMP, GIF, PNG. Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-ROM, DVD-RW. Weight: 2.2 kg. Dimensions (WxDxH): 230 x 345 x 55 mm, Networking features: Wireless 802.11b/g + WEP/WPA, Ethernet 10/100 Base T

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.