location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless-G ADSL Gateway WAG54G wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G ADSL Gateway WAG54G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
901750+882008
Category: Wireless Routers
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Wireless-G ADSL Gateway WAG54G wireless router :
The short editorial description of Linksys Wireless-G ADSL Gateway WAG54G wireless router

The All-In-One Solution for Internet Connectivity
More>>>
Linksys Wireless-G ADSL Gateway WAG54G wireless router:
The official marketing text of Linksys Wireless-G ADSL Gateway WAG54G wireless router as supplied by the manufacturer

The Linksys Wireless-G ADSL Gateway is the all-in-one solution for Internet connectivity. The ADSL2 Modem function gives you a blazing fast connection to the Internet, far faster than a dial-up, and without tying up your phone line.

Connect your computers to the Gateway via the built-in 4-port 10/100 Ethernet Switch to jump start your network. You can share files, printers, hard drive space and other resources. Attach four PCs directly, or connect more hubs and switches to create as big a network as you need. The built-in Wireless-G (802.11g) Access Point allows up to 32 wireless devices to connect to your network at a data rate of up to 54Mbps, without running cables through the building. It's also compatible with Wireless-B (802.11b) devices, at 11Mbps. The Gateway's Router function ties it all together and lets your whole network share that high-speed Internet connection.

To protect your data and privacy, the Wireless-G ADSL Gateway features an advanced firewall to keep Internet intruders and attackers out. Wireless transmissions can be protected by powerful data encryption. The Virtual Private Network (VPN) function creates encrypted "tunnels" through the Internet so up to 5 remote or traveling users can securely connect to your home network from off-site, or users at home can connect to a corporate network. Configuration is a snap with any web browser.

With the Linksys Wireless-G ADSL Gateway at the heart of your network, you're connected to the future.


Features:
-High-speed ADSL2 Modem gives you a fast, "Always On" connection to the Internet
-Advanced Firewall, Content Filtering and Security features protect your PCs, your data, and your family
-Built-in Wireless-G (802.11g) Access Point also lets you connect without running wires
-Supports up to 5 IPSec (Des, 3-Des, MD-5, SHA-1) VPN End Points

Short summary description Linksys Wireless-G ADSL Gateway WAG54G wireless router:
This short summary of the Linksys Wireless-G ADSL Gateway WAG54G wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Wireless-G ADSL Gateway WAG54G, Supports 5 VPN Tunnels for IPSec and VPN Passthrough for IPSec, PPTP, and L2TP Protocols, WPA, DSL, Power, 0 - 40 °C, -20 - 70 °C, 10 - 85%

Long summary description Linksys Wireless-G ADSL Gateway WAG54G wireless router:
This is an auto-generated long summary of Linksys Wireless-G ADSL Gateway WAG54G wireless router based on the first three specs of the first five spec groups.

Linksys Wireless-G ADSL Gateway WAG54G. VPN support: Supports 5 VPN Tunnels for IPSec and VPN Passthrough for IPSec, PPTP, and L2TP Protocols. Security algorithms: WPA. LED indicators: DSL, Power. Weight: 480 g. Dimensions (WxDxH): 186 x 48 x 188 mm, Networking features: Ethernet, Minimum system requirements: • PC with a Network Adapter and the TCP/IP Protocol installed • 64 MB of RAM • CD-ROM Drive...

Network
VPN support
Supports 5 VPN Tunnels for IPSec and VPN Passthrough for IPSec, PPTP, and L2TP Protocols
Security
Security algorithms
WPA
Design
LED indicators
DSL, Power
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
480 g
Other features
Dimensions (WxDxH)
186 x 48 x 188 mm
I/O ports
Power, Ethernet (1-4), Line (ADSL)
Networking features
Ethernet
Minimum system requirements
• PC with a Network Adapter and the TCP/IP Protocol installed • 64 MB of RAM • CD-ROM Drive • Internet Explorer 5.0 or Netscape Navigator 6.0 or Higher for Web-based Configuration • Activated ADSL line
Maximum data transfer rate
0.1 Gbit/s
Interface
IEEE 802.11g, IEEE 802.11b, IEEE 802.3u, IEEE 802.3, ITU,G.992.1 (g.dmt), ITU G.992.2 (g.lite), ITU G.992.3, ITU G.992.5, ANSI T1.413i2
Brand Image Product code Product Stock Price from
Cisco

Cisco Wireless G VPN Router+Wireless-G Business USB Network Adapter wireless router
(show image)
WRV200-EU+WUSB200-EU Wireless G VPN Router+Wireless-G Business USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Wireless G VPN Router+Range Booster wireless router
(show image)
WRV200-UK Wireless G VPN Router+Range Booster 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WRV200 wireless router
(show image)
WRV200 WRV200 0.00
(excl. VAT)
0 (incl. VAT)