location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Linkbasic NCB42-810-IFA-C rack cabinet 42U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linkbasic Check ‘Linkbasic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NCB42-810-IFA-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NCB42-810-IFA-C
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Linkbasic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linkbasic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linkbasic NCB42-810-IFA-C rack cabinet 42U Freestanding rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 42U Freestanding rack 800 kg
  • - Steel
  • - Black
Long product name Linkbasic NCB42-810-IFA-C rack cabinet 42U Freestanding rack Black :
The long product name of Linkbasic NCB42-810-IFA-C rack cabinet 42U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19", 42 U, 800 x 1000 mm, 800 kg
More>>>
Short summary description Linkbasic NCB42-810-IFA-C rack cabinet 42U Freestanding rack Black:
This short summary of the Linkbasic NCB42-810-IFA-C rack cabinet 42U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Linkbasic NCB42-810-IFA-C, Freestanding rack, 42U, 800 kg, Key lock, Adjustable feet, Castor wheels

Long summary description Linkbasic NCB42-810-IFA-C rack cabinet 42U Freestanding rack Black:
This is an auto-generated long summary of Linkbasic NCB42-810-IFA-C rack cabinet 42U Freestanding rack Black based on the first three specs of the first five spec groups.

Linkbasic NCB42-810-IFA-C. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 800 kg, Key lock, Adjustable feet, International Protection (IP) code: IP20, Castor wheels, Product colour: Black

Country Distributor
Polska 1 distributor(s)