location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Linkbasic FFC22-2 fibre optic adapter SC/SC Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linkbasic Check ‘Linkbasic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FFC22-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FFC22-2
Category:
Connects two fiber optic connectors in the fiber optic lines.
Fibre Optic Adapters Check ‘Linkbasic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linkbasic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:28
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Linkbasic FFC22-2 fibre optic adapter SC/SC Black, White:
This short summary of the Linkbasic FFC22-2 fibre optic adapter SC/SC Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Linkbasic FFC22-2, SC/SC, Black, White, Single-mode, 34.8 mm, 27.5 mm, 9.3 mm

Long summary description Linkbasic FFC22-2 fibre optic adapter SC/SC Black, White:
This is an auto-generated long summary of Linkbasic FFC22-2 fibre optic adapter SC/SC Black, White based on the first three specs of the first five spec groups.

Linkbasic FFC22-2. Connector type: SC/SC, Product colour: Black, White, Fiber mode structure: Single-mode. Width: 34.8 mm, Depth: 27.5 mm, Height: 9.3 mm

Country Distributor
Polska 1 distributor(s)