Long product name Linguatec Personal Translator 14 Standard
:
Personal Translator 14 Standard, DE
The long product name of Linguatec Personal Translator 14 Standard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Personal Translator 14 Standard, DE
More>>>
Short summary description Linguatec Personal Translator 14 Standard:
This short summary of the Linguatec Personal Translator 14 Standard data-sheet is auto-generated and uses the product title and the first six key specs.
Linguatec Personal Translator 14 Standard, Translator, 500 MB, 512 MB, 1 GHz, PC, Windows XP (SP2), Windows Vista, Windows 7
Long summary description Linguatec Personal Translator 14 Standard:
This is an auto-generated long summary of Linguatec Personal Translator 14 Standard based on the first three specs of the first five spec groups.
Linguatec Personal Translator 14 Standard. Type: Translator. Minimum storage drive space: 500 MB, Minimum RAM: 512 MB, Minimum processor: 1 GHz