location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lingo Xtatic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lingo Check ‘Lingo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xtatic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU-0010-BK
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Lingo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lingo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lingo Xtatic Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory
  • - Audio formats supported: MP3 Headphone connectivity: 3.5 mm
  • - 5 W 80 dB 4 Ω
  • - Line-in Line-out
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Short summary description Lingo Xtatic Black:
This short summary of the Lingo Xtatic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lingo Xtatic, 282 g, Black

Long summary description Lingo Xtatic Black:
This is an auto-generated long summary of Lingo Xtatic Black based on the first three specs of the first five spec groups.

Lingo Xtatic. Weight: 282 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:29:06
Uk has collected 1 expert review for Lingo Xtatic Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%