location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 73586 computer cooling system Computer case Fan 12 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
73586
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73586
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2022 11:47:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 73586 computer cooling system Computer case Fan 12 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computer case Fan 12 cm
  • - 19 dB
  • - Black
More>>>
Short summary description Lindy 73586 computer cooling system Computer case Fan 12 cm Black:
This short summary of the Lindy 73586 computer cooling system Computer case Fan 12 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 73586, Fan, 12 cm, 19 dB, Black

Long summary description Lindy 73586 computer cooling system Computer case Fan 12 cm Black:
This is an auto-generated long summary of Lindy 73586 computer cooling system Computer case Fan 12 cm Black based on the first three specs of the first five spec groups.

Lindy 73586. Type: Fan, Fan diameter: 12 cm, Noise level (high speed): 19 dB. Voltage: 12 V. Product colour: Black

Performance
Suitable location *
Computer case
Type *
Fan
Fan diameter
12 cm
Noise level (high speed)
19 dB
Design
Product colour *
Black
Power
Power consumption (typical)
0.96 W
Voltage
12 V
Other features
Fan performance
90.1 cfm
Dimensions (WxDxH)
120 x 120 x 25 mm
Rotational speed
1200 RPM