location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 73128 loudspeaker Grey 0.45 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
73128
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73128
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:49:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lindy 73128 loudspeaker Grey 0.45 W:
This short summary of the Lindy 73128 loudspeaker Grey 0.45 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 73128, 2.0 channels, 0.45 W, 227Hz, Grey

Long summary description Lindy 73128 loudspeaker Grey 0.45 W:
This is an auto-generated long summary of Lindy 73128 loudspeaker Grey 0.45 W based on the first three specs of the first five spec groups.

Lindy 73128. Audio output channels: 2.0 channels. RMS rated power: 0.45 W, Frequency range: 227Hz. Product colour: Grey

Loudspeakers
Audio output channels *
2.0 channels
Audio
RMS rated power *
0.45 W
Frequency range
227Hz
Signal-to-Noise Ratio (SNR)
50 dB
Performance
Product colour *
Grey
Power
Power source type
USB
Other features
Dimensions (WxDxH)
60 x 97 x 150 mm