location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 46032 InfiniBand/fibre optic cable 3 m ST Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
46032
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46032
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888460323
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2021 17:03:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 46032 InfiniBand/fibre optic cable 3 m ST Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - ST Male
  • - ST Male
  • - Full duplex
  • - Yellow
More>>>
Short summary description Lindy 46032 InfiniBand/fibre optic cable 3 m ST Yellow:
This short summary of the Lindy 46032 InfiniBand/fibre optic cable 3 m ST Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 46032, 3 m, ST, ST

Long summary description Lindy 46032 InfiniBand/fibre optic cable 3 m ST Yellow:
This is an auto-generated long summary of Lindy 46032 InfiniBand/fibre optic cable 3 m ST Yellow based on the first three specs of the first five spec groups.

Lindy 46032. Cable length: 3 m, Connector 1: ST, Connector 2: ST, Full duplex

Features
Cable length *
3 m
Connector 1 *
ST
Connector 2 *
ST
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour *
Yellow
Full duplex
Yes
Weight & dimensions
Cable diameter
2.5 mm
Other features
Core / cladding diameter
9/125 µm