location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 0.3m CAT6 UTP networking cable Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.3m CAT6 UTP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45785
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888457859
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 0.3m CAT6 UTP networking cable Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - Male
  • - Male
  • - Cat6
  • - Blue
Warranty: 10 year
Long product name Lindy 0.3m CAT6 UTP networking cable Blue :
The long product name of Lindy 0.3m CAT6 UTP networking cable Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.3m CAT6 UTP Snagless Network Cable, Blue
More>>>
Lindy 0.3m CAT6 UTP networking cable Blue:
The official description of Lindy 0.3m CAT6 UTP networking cable Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour code your network!

- Full CAT6 specification with moulded boots.
- Snagless strain relief prevents damage to the RJ-45 latch during installation and removal.
- Standards: ISO/IEC 11801, EN50173, EIA/EIA 568B.2.
- Gigabit Ethernet ready.
- 100% performance tested.
- Stranded core cables allowing repeated flexing without damage, prolonging the life of the cable.
- Ideal for connecting computers, hubs, switches, print servers, patch panels, etc.
- Useful for colour coding your departments, workgroups, etc.

Short summary description Lindy 0.3m CAT6 UTP networking cable Blue:
This short summary of the Lindy 0.3m CAT6 UTP networking cable Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 0.3m CAT6 UTP, 0.3 m, Cat6

Long summary description Lindy 0.3m CAT6 UTP networking cable Blue:
This is an auto-generated long summary of Lindy 0.3m CAT6 UTP networking cable Blue based on the first three specs of the first five spec groups.

Lindy 0.3m CAT6 UTP. Cable length: 0.3 m, Cable standard: Cat6

Features
Product colour *
Blue
Cable length *
0.3 m
Features
Cable standard *
Cat6
Connector 1 gender *
Male
Connector 2 gender *
Male
Brand Image Product code Product Stock Price from
Lindy 1m CAT6 UTP networking cable Blue Lindy 1m CAT6 UTP networking cable Blue
(show image)
45787 1m CAT6 UTP 0.00
(excl. VAT)
0 (incl. VAT)