Long product name Lindy 43012 mounting kit Multicolour Metal, Plastic
:
Computer Technician Precision Torx Set
The long product name of Lindy 43012 mounting kit Multicolour Metal, Plastic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Computer Technician Precision Torx Set
More>>>
Lindy 43012 mounting kit Multicolour Metal, Plastic:
The official description of Lindy 43012 mounting kit Multicolour Metal, Plastic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Ideal for close precision Torx work!
5 x Torx bits:
- T6 x 20mm.
- T7 x 20mm.
- T8 x 20mm.
- T9 x 20mm.
- T10 x 20mm.
Short summary description Lindy 43012 mounting kit Multicolour Metal, Plastic:
This short summary of the Lindy 43012 mounting kit Multicolour Metal, Plastic data-sheet is auto-generated and uses the product title and the first six key specs.
Lindy 43012, Metal, Plastic, Multicolour
Long summary description Lindy 43012 mounting kit Multicolour Metal, Plastic:
This is an auto-generated long summary of Lindy 43012 mounting kit Multicolour Metal, Plastic based on the first three specs of the first five spec groups.
Lindy 43012. Material: Metal, Plastic, Product colour: Multicolour