location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 43011 mounting kit Multicolour Metal, Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888430111
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:52:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lindy 43011 mounting kit Multicolour Metal, Plastic :
The long product name of Lindy 43011 mounting kit Multicolour Metal, Plastic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Computer Technician Precision Screwdriver Set
More>>>
Lindy 43011 mounting kit Multicolour Metal, Plastic:
The official description of Lindy 43011 mounting kit Multicolour Metal, Plastic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for close precision work!

3 x Philips drivers:
- #00 x 20mm.
- #0 x 20mm.
- #1 x 20mm.

3 x Flathead drivers:
- 1.4mm x 20mm.
- 1.8mm x 20mm.
- 2.4mm x 20mm.

Short summary description Lindy 43011 mounting kit Multicolour Metal, Plastic:
This short summary of the Lindy 43011 mounting kit Multicolour Metal, Plastic data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 43011, Metal, Plastic, Multicolour

Long summary description Lindy 43011 mounting kit Multicolour Metal, Plastic:
This is an auto-generated long summary of Lindy 43011 mounting kit Multicolour Metal, Plastic based on the first three specs of the first five spec groups.

Lindy 43011. Material: Metal, Plastic, Product colour: Multicolour

Technical details
Product colour *
Multicolour
Technical details
Material
Metal, Plastic