location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 1.8m USB 2.0 USB cable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8m USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42615
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888426152
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:52:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lindy 1.8m USB 2.0 USB cable Black :
The long product name of Lindy 1.8m USB 2.0 USB cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Data Transfer Cable Pro for PC, 1.8m
More>>>
Lindy 1.8m USB 2.0 USB cable Black:
The official description of Lindy 1.8m USB 2.0 USB cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The easy way to transfer data between Windows PCs!

This USB 2.0 Data Transfer Cable provides the simplest and most convenient way of transferring data between two PCs. Simply connect two computers together using the cable and you're ready to transfer data between them, as there is no need to install a driver.

- Allows you to easily transfer data between two computers, laptops or different operating systems.
- Ideal for copying documents, movies, music, photos, email etc.
- Integrated software provides an easy to use interface for data transfer.
- Fast data transfer of up to 16Mbs.
- Plug & Play- easy to setup and use.
- USB 1.1 and 2.0 compatible.

Short summary description Lindy 1.8m USB 2.0 USB cable Black:
This short summary of the Lindy 1.8m USB 2.0 USB cable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 1.8m USB 2.0, 1.8 m, Male/Male, Black

Long summary description Lindy 1.8m USB 2.0 USB cable Black:
This is an auto-generated long summary of Lindy 1.8m USB 2.0 USB cable Black based on the first three specs of the first five spec groups.

Lindy 1.8m USB 2.0. Cable length: 1.8 m. Connector gender: Male/Male, Product colour: Black

Features
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum data transfer rate
16 Mbit/s
Product colour *
Black
Weight & dimensions
Cable length *
1.8 m
Other features
LED indicators
Yes
Compatible operating systems
Windows 2000, XP, Vista, 7