Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 15m HDMI HEC 15m HDMI HDMI Black HDMI cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15m HDMI HEC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41466
Category HDMI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11230
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 11 Jan 2018 12:26:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lindy 15m HDMI HEC 15m HDMI HDMI Black HDMI cable:
This short summary of the Lindy 15m HDMI HEC 15m HDMI HDMI Black HDMI cable data-sheet is auto-generated and uses the product title and the first six key specs.
Lindy 15m HDMI HEC, 15 m, HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, Black
Long summary description Lindy 15m HDMI HEC 15m HDMI HDMI Black HDMI cable :

Lindy 15m HDMI HEC. Cable length: 15 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Data transfer rate: 10.2 Gbit/s, Colour of product: Black

This is an auto-generated long summary of Lindy 15m HDMI HEC 15m HDMI HDMI Black HDMI cable based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Lindy

Lindy 10m HDMI HEC 10m HDMI HDMI Black HDMI cable
(show image)
41465 10m HDMI HEC EUR 35,98
(excl. VAT)
EUR 43,90 (incl. VAT)
Lindy

Lindy 20m HDMI HEC 20m HDMI HDMI Black HDMI cable
(show image)
41467 20m HDMI HEC EUR 63,22
(excl. VAT)
EUR 75,86 (incl. VAT)
Lindy

Lindy 3m HDMI HEC 3m HDMI HDMI Black HDMI cable
(show image)
41462 3m HDMI HEC  — 
Lindy

Lindy 5m HDMI HEC 5m HDMI HDMI Black HDMI cable
(show image)
41463 5m HDMI HEC  — 
Lindy

Lindy 1m HDMI HEC 2m HDMI HDMI Black HDMI cable
(show image)
41461 1m HDMI HEC  — 
Lindy

Lindy 7,5m HDMI HEC 7.5m HDMI HDMI Black HDMI cable
(show image)
41464 7,5m HDMI HEC  — 
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)