location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI-D Dual Link DVI Lead, 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41242
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888412421 show
Category: DVI Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - DVI-D
  • - DVI-D
  • - Grey
Warranty: 10 years
Long product name Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey :
The long product name of Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium DVI-D Dual Link DVI Lead
More>>>
Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey:
The official description of Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- DVI-D Dual Link Cable
- Ideal for use as an LCD monitor cable or DVI projector cable
- Dual Link digital connection supports display resolutions of up to 2560 x 1600
- Patent Pending, RF-BLOK shielding design
- Connectors: DVI-D Dual Link Male to DVI-D Dual Link Male

Short summary description Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey:
This short summary of the Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy DVI-D Dual Link DVI Lead, 5m, 5 m, DVI-D, DVI-D, Grey, Male/Male

Long summary description Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey:
This is an auto-generated long summary of Lindy DVI-D Dual Link DVI Lead, 5m DVI cable Grey based on the first three specs of the first five spec groups.

Lindy DVI-D Dual Link DVI Lead, 5m. Cable length: 5 m, Connector 1: DVI-D, Connector 2: DVI-D

Features
Cable length *
5 m
Connector 1 *
DVI-D
Features
Connector 2 *
DVI-D
Product colour *
Grey
Connector gender
Male/Male
Country Distributor
Deutschland 1 distributor(s)