location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 5m DVI-A/VGA VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5m DVI-A/VGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41198
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888411981
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:52:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 5m DVI-A/VGA VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connectors: DVI-A Male to VGA 15 Way HD Male
  • - Cable Color: Black
  • - Length: 5m
Warranty: 10 year
Long product name Lindy 5m DVI-A/VGA VGA (D-Sub) Black :
The long product name of Lindy 5m DVI-A/VGA VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI-A to VGA Cable - DVI-A (Analogue) to VGA Male, 5m
More>>>
Lindy 5m DVI-A/VGA VGA (D-Sub) Black:
The official description of Lindy 5m DVI-A/VGA VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For connecting a computer with a DVI-I output to a VGA monitor!

This high-quality cable allows you to connect a computer with a DVI-I analogue output to a VGA monitor with a 15 Way VGA Female connector (i.e. a monitor with a removable VGA cable).
Many modern graphics cards feature both DVI-I (digital and analogue) and VGA (analogue) connectors. This cable is useful when you want to connect two VGA monitors to a computer equipped with one of these cards - simply connect the first monitor to the VGA port and the second, using this cable, to the DVI port!

Please note: The DVI-A connector used in this cable mates to the analogue pins incorporated in the DVI-I interface to send the analogue signal to the VGA input on your monitor. It does not convert DVI digital signals to VGA analogue!

Short summary description Lindy 5m DVI-A/VGA VGA (D-Sub) Black:
This short summary of the Lindy 5m DVI-A/VGA VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 5m DVI-A/VGA, 5 m, DVI-A, VGA (D-Sub), Nickel, Black, Male/Male

Long summary description Lindy 5m DVI-A/VGA VGA (D-Sub) Black:
This is an auto-generated long summary of Lindy 5m DVI-A/VGA VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Lindy 5m DVI-A/VGA. Cable length: 5 m, Connector 1: DVI-A, Connector 2: VGA (D-Sub)

Features
Connector contacts plating
Nickel
Cable length *
5 m
Connector 1 *
DVI-A
Connector 2 *
VGA (D-Sub)
Features
Product colour
Black
Connector gender
Male/Male
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Deutschland 1 distributor(s)