location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 0.5m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.5m HDMI CAT2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888410403
Category: HDMI Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2023 11:53:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 0.5m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI 1.2 and HDMI 1.3b CAT 2 HD 1080p compatible
  • - Supports HDTV resolutions up to 1080p and DVI-D resolutions up to 1920 x 1200
  • - Allows the latest generation digital camcorders and other devices with Mini HDMI connectors to be connected to other devices which feature Mini HDMI connectors
  • - Gold plated connectors for excellent signal transfer and resistance to tarnishing and corrosion
  • - Fully HDMI compliant and certified
  • - HDCP compliant
  • - Lengths available: 0.5m and 2m
Long product name Lindy 0.5m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black :
The long product name of Lindy 0.5m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini HDMI to Mini HDMI Cable, 0.5m
More>>>
Short summary description Lindy 0.5m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black:
This short summary of the Lindy 0.5m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 0.5m HDMI CAT2, 0.5 m, HDMI Type C (Mini), HDMI Type C (Mini), 10.2 Gbit/s, Black

Long summary description Lindy 0.5m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black:
This is an auto-generated long summary of Lindy 0.5m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black based on the first three specs of the first five spec groups.

Lindy 0.5m HDMI CAT2. Cable length: 0.5 m, Connector 1: HDMI Type C (Mini), Connector 2: HDMI Type C (Mini), Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Features
Cable length *
0.5 m
Connector 1 *
HDMI Type C (Mini)
Connector 2 *
HDMI Type C (Mini)
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Features
Product colour *
Black
Data transfer rate
10.2 Gbit/s
Connector contacts plating *
Gold
Connector gender
Male/Male
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Lindy 2m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black Lindy 2m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black
(show image)
41042 2m HDMI CAT2 0.00
(excl. VAT)
0 (incl. VAT)
Lindy 1m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black Lindy 1m HDMI CAT2 HDMI cable HDMI Type C (Mini) Black
(show image)
41041 1m HDMI CAT2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)