location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy Mini HDMI to HDMI Cable 1m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini HDMI to HDMI Cable 1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41031 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888410311 show
Category: HDMI Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:52:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy Mini HDMI to HDMI Cable 1m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CAT 2 HD 1080p compatible
  • - Supports HDTV resolutions up to 1080p and DVI-D resolutions up to 1920 x 1200
  • - 3D over HDMI ready
  • - Allows the latest generation digital camcorders and other devices with Mini HDMI connectors to be connected to standard HDMI equipped displays and projectors
  • - Gold plated connectors for excellent signal transfer and resistance to tarnishing and corrosion
  • - Fully HDMI compliant and certified
  • - Lengths available: 0.5m - 3m
Warranty: 10 year
Long product name Lindy Mini HDMI to HDMI Cable 1m :
The long product name of Lindy Mini HDMI to HDMI Cable 1m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium High Speed HDMI to Mini HDMI Cable, 1m
More>>>
Lindy Mini HDMI to HDMI Cable 1m:
The official description of Lindy Mini HDMI to HDMI Cable 1m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CAT 2 HD 1080p compatible
Supports HDTV resolutions up to 1080p and DVI-D resolutions up to 1920 x 1200
3D over HDMI ready
Allows the latest generation digital camcorders and other devices with Mini HDMI connectors to be connected to standard HDMI equipped displays and projectors
Gold plated connectors for excellent signal transfer and resistance to tarnishing and corrosion
Fully HDMI compliant and certified
10 year warranty
Lengths available: 0.5m - 3m

Short summary description Lindy Mini HDMI to HDMI Cable 1m:
This short summary of the Lindy Mini HDMI to HDMI Cable 1m data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy Mini HDMI to HDMI Cable 1m, 1 m, HDMI Type A (Standard), HDMI Type A (Standard), 10.2 Gbit/s, Black

Long summary description Lindy Mini HDMI to HDMI Cable 1m:
This is an auto-generated long summary of Lindy Mini HDMI to HDMI Cable 1m based on the first three specs of the first five spec groups.

Lindy Mini HDMI to HDMI Cable 1m. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Product colour: Black

Features
Cable length *
1 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Product colour *
Black
Features
Data transfer rate
10.2 Gbit/s
Connector contacts plating *
Gold
Connector gender
Male/Male
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Lindy 2m Premium High Speed HDMI to Mini HDMI Cable, Anthra Lindy 2m Premium High Speed HDMI to Mini HDMI Cable, Anthra
(show image)
41032 2m Premium High Speed HDMI to Mini HDMI Cable, Anthra 0.00
(excl. VAT)
0 (incl. VAT)
Lindy 0.5m Premium HDMI to Mini HDMI Cable, Anthra Lindy 0.5m Premium HDMI to Mini HDMI Cable, Anthra
(show image)
41030 0.5m Premium HDMI to Mini HDMI Cable, Anthra 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)