Bullet Points Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.15 m
- - Mini DisplayPort Male
- - DisplayPort + DVI + HDMI Female
- - White
Long product name Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White
:
The long product name of Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Mini DisplayPort to HDMI/DVI/DisplayPort Adapter
More>>>
Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White:
The official description of Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Connect your Macbook to a HDTV, monitor or projector!
This Mini DisplayPort adapter offers a cost-effective solution for connecting a DVI, HDMI or DisplayPort equipped high definition monitor, projector, or LCD to a MacBook, MacBook Pro, or MacBook Air via it's Mini DisplayPort connection. You can now watch movies, view pictures and more on a larger, high definition display.
- Supports resolutions up to 1080p at 60Hz up to 3m.
- Mini DisplayPort 1.1a input.
- HDMI/DVI-D/DisplayPort output.
- Compliant with VESA interop guidelines.
- HDMI level shifting up to 2.25Gbps per channel (250Mhz pixel clock).
- Support HDMI/DVI 12bit per channel deep colour.
- 5.1ch Audio supported over HDMI channel (only on the Mac's that support audio over DP channel).
- Integrated 50 Ohm termination resistors for AC coupled differential inputs.
- Enable/disable TMDS for power saving.
- Transparent operation: no retiming or configuration required.
Short summary description Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White:
This short summary of the Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White data-sheet is auto-generated and uses the product title and the first six key specs.
Lindy Mini Display > HDMI/DVI/DisplayPort, 0.15 m, Mini DisplayPort, DisplayPort + DVI + HDMI, Male, Female, White
Long summary description Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White:
This is an auto-generated long summary of Lindy Mini Display > HDMI/DVI/DisplayPort 0.15 m Mini DisplayPort DisplayPort + DVI + HDMI White based on the first three specs of the first five spec groups.
Lindy Mini Display > HDMI/DVI/DisplayPort. Cable length: 0.15 m, Connector 1: Mini DisplayPort, Connector 2: DisplayPort + DVI + HDMI. Compatible products: Apple iMac, Mac Mini, Mac Pro, MacBook Air, MacBook Pro 13", MacBook Pro 15", MacBook Pro 17"