LC Security Locks - Pack of 10 with 1 Key
- Prevent people interfering with LC Fibre Optic connections
- Physically locks Fibre Optic LC connectors into ports
- Quick and easy to use
- Consists of 10 locks and 1 key
- Clip can only be removed from port using the key
- Also available as a 20 pack without the key
This simple device gives system administrators, installers and technicians a physical way of preventing people from interfering with LC Fibre Optic connections. This increases security against risk of unauthorised tampering.
The LC Security Lock is made up of a simple 'lock' that attaches to the LC Fibre Optic connector. The connector and lock are then inserted into the required port as normal, until the lock clicks into place. To remove plug the key into the lock and remove the lock.
Lindy 40475, Flat key, Black
Lindy 40475. Product colour: Black, Lock type: Flat key