location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 1500m Fibre Optic DVI-D Single Link Extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1500m Fibre Optic DVI-D Single Link Extender
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38113
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888381130
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:52:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 1500m Fibre Optic DVI-D Single Link Extender
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends DVI-D signals at distances of up to 1500m using a single fibre optic cable (not included)
  • - Compatible with DVI-D 2.0 specifications including HDTV and HD-Ready displays
  • - Supports HDTV resolutions up to 1920 x 1200 @ 60Hz / 1080p @ 60 Hz
  • - 6Gbps Total Bandwidth over Single 2-core Fibre Optic Cable Link
Long product name Lindy 1500m Fibre Optic DVI-D Single Link Extender :
The long product name of Lindy 1500m Fibre Optic DVI-D Single Link Extender. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1500m Fibre Optic DVI-D Single Link Extender
More>>>
Lindy 1500m Fibre Optic DVI-D Single Link Extender:
The official description of Lindy 1500m Fibre Optic DVI-D Single Link Extender as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extends DVI-D signals at distances of up to 1500m using a single fibre optic cable (not included)
Compatible with DVI-D 2.0 specifications including HDTV and HD-Ready displays
Supports HDTV resolutions up to 1920 x 1200 @ 60Hz / 1080p @ 60 Hz
6Gbps Total Bandwidth over Single 2-core Fibre Optic Cable Link
2 year warranty

Short summary description Lindy 1500m Fibre Optic DVI-D Single Link Extender:
This short summary of the Lindy 1500m Fibre Optic DVI-D Single Link Extender data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 1500m Fibre Optic DVI-D Single Link Extender, DVI, DVI-D, 1920 x 1200 pixels, Silver, 1500 m, 40 x 70 x 15 mm

Long summary description Lindy 1500m Fibre Optic DVI-D Single Link Extender:
This is an auto-generated long summary of Lindy 1500m Fibre Optic DVI-D Single Link Extender based on the first three specs of the first five spec groups.

Lindy 1500m Fibre Optic DVI-D Single Link Extender. Video port type: DVI, Connector(s): DVI-D. Maximum resolution: 1920 x 1200 pixels, Product colour: Silver, Maximum operating distance: 1500 m. Dimensions (WxDxH): 40 x 70 x 15 mm

Ports & interfaces
Video port type *
DVI
Video ports quantity *
1
Connector(s)
DVI-D
Features
Product colour
Silver
Features
Maximum resolution *
1920 x 1200 pixels
Maximum operating distance
1500 m
Weight & dimensions
Dimensions (WxDxH)
40 x 70 x 15 mm
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)