location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 1:8 HDMI 8x HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1:8 HDMI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38028
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888380287
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:52:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 1:8 HDMI 8x HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video port type: HDMI Video ports quantity: 8 Black
  • - Maximum operating distance: 20 m
  • - Bandwidth: 225 MHz
Warranty: 2 year
Long product name Lindy 1:8 HDMI 8x HDMI :
The long product name of Lindy 1:8 HDMI 8x HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 Port HDMI 1.3b Splitter
More>>>
Lindy 1:8 HDMI 8x HDMI:
The official description of Lindy 1:8 HDMI 8x HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect eight HD displays to a single High Definition 1.3b source!

This compact little unit allows you to connect the output from a single HD source, such as a set top box, DVD player or computer, to eight separate HDMI or DVI equipped displays. Ideal for demonstration, education, training, advertising and presentation purposes.

- Can be used with DVI or HDMI equipped high definition set top boxes, satellite receivers, DVD players, computers, HDTVs and projectors.
- Supports HDTV resolutions of up to 1080p and multi-channel digital audio.
- HDCP compliant for trouble-free operation.
- Supports maximum cable distances of up to 20m (10m in, 10m out).
- Very neat and compact design.

Short summary description Lindy 1:8 HDMI 8x HDMI:
This short summary of the Lindy 1:8 HDMI 8x HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 1:8 HDMI, HDMI, 8x HDMI, Black, 20 m, 225 MHz, 5 V

Long summary description Lindy 1:8 HDMI 8x HDMI:
This is an auto-generated long summary of Lindy 1:8 HDMI 8x HDMI based on the first three specs of the first five spec groups.

Lindy 1:8 HDMI. Video port type: HDMI, Video out: 8x HDMI. Product colour: Black, Maximum operating distance: 20 m, Bandwidth: 225 MHz. AC input voltage: 5 V. Dimensions (WxDxH): 276 x 156 x 25 mm

Ports & interfaces
Video port type *
HDMI
Video out *
8x HDMI
Video ports quantity *
8
Features
Product colour
Black
Features
Maximum operating distance
20 m
Bandwidth
225 MHz
Power
AC input voltage
5 V
Weight & dimensions
Dimensions (WxDxH)
276 x 156 x 25 mm
Brand Image Product code Product Stock Price from
Lindy 1:4 HDMI 4x HDMI Lindy 1:4 HDMI 4x HDMI
(show image)
38027 1:4 HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Lindy 2 x HDMI 1.3b 2x HDMI Lindy 2 x HDMI 1.3b 2x HDMI
(show image)
38026 2 x HDMI 1.3b 0.00
(excl. VAT)
0 (incl. VAT)