Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 2 x HDMI 1.3b HDMI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 x HDMI 1.3b
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38026
Category
Devices that allow a single video input to be connected to multiple outputs.
video splitters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5557
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 12 Oct 2017 03:34:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Lindy 2 x HDMI 1.3b HDMI :
The short editorial description of Lindy 2 x HDMI 1.3b HDMI

2 Port HDMI 1.3b Splitter
More>>>
Short summary description Lindy 2 x HDMI 1.3b HDMI:
This short summary of the Lindy 2 x HDMI 1.3b HDMI data-sheet is auto-generated and uses the product title and the first six key specs.
Lindy 2 x HDMI 1.3b, HDMI, 225 MHz, Black, 83 x 43 x 25 mm
Long summary description Lindy 2 x HDMI 1.3b HDMI :

Lindy 2 x HDMI 1.3b. Video port type: HDMI. Bandwidth: 225 MHz. Colour of product: Black. Dimensions (WxDxH): 83 x 43 x 25 mm

This is an auto-generated long summary of Lindy 2 x HDMI 1.3b HDMI based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 1 expert review for Lindy 2 x HDMI 1.3b but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crowdedbrain.co.uk
Updated:
2016-11-15
When it comes to watching videos off YouTube, playing games or doing basic Office tasks we sometimes take the vision and sound aspect for granted. Take our friend Simon for example, he has both hearing and visual difficulties which means he needs to rely...
0%
Brand Image Product code Product Stock Price from
Lindy

Lindy 1:4 HDMI HDMI
(show image)
38027 1:4 HDMI  — 
Lindy

Lindy 1:8 HDMI HDMI
(show image)
38028 1:8 HDMI  — 
Country Distributor
Deutschland 1 distributor(s)