location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI-D Premium Gold Dual Link 5.0m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37052
Category: DVI Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:51:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - DVI-D
  • - DVI-D
  • - Blue
Warranty: 25 Year
Long product name Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue :
The long product name of Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.0m Premium Gold DVI-D Dual Link Extension Cable
More>>>
Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue:
The official description of Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality, high resolution cable for your video equipment!

The LINDY Premium Gold DVI-D Dual Link cable features an advanced design and construction for the highest quality connection and maximum reliability.

24K gold plated metal connectors provide 3600 EMC shielding, in addition to the triple shielding provided throughout by our high quality cable, to prevent interference or signal deterioration. Constructed from the highest quality copper wire, the LINDY Premium Gold DVI-D Dual Link cable features a low level of attenuation to ensure perfect image reproduction at all cable lengths.

Capable of transmitting DVI resolutions up to 2560 x 1600 (WQXGA), as well as all standard HDTV resolutions up to 1080p, the LINDY Premium Gold DVI-D Dual Link cable is perfect for use with High Definition digital monitors, displays and projectors.

- Connectors: DVI-D Dual Link Male to DVI-D Dual Link Female
- 24K gold plated connectors for improved signal quality and resistance to tarnishing and corrosion
- Triple shielded, low attenuation cable design
- The patented, unique RF-BLOK full metal connector greatly reduces interference and provides increased EMC shielding without the need for a ferrite core
- Supports DVI resolutions up to 2560x1600 (WQXGA)
- Supports HDTV resolutions up to 1080p

Short summary description Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue:
This short summary of the Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy DVI-D Premium Gold Dual Link 5.0m, 5 m, DVI-D, DVI-D, Blue, Male/Female, 2560x1600 (WQXGA) HDTV 1080p

Long summary description Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue:
This is an auto-generated long summary of Lindy DVI-D Premium Gold Dual Link 5.0m DVI cable 5 m Blue based on the first three specs of the first five spec groups.

Lindy DVI-D Premium Gold Dual Link 5.0m. Cable length: 5 m, Connector 1: DVI-D, Connector 2: DVI-D. Technical features: 2560x1600 (WQXGA) HDTV 1080p

Features
Cable length *
5 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Features
Product colour *
Blue
Connector gender
Male/Female
Other features
Technical features
2560x1600 (WQXGA) HDTV 1080p