location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 25m Gold DVI-D DL Cable DVI cable Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25m Gold DVI-D DL Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37008
Category: DVI Cables Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 25m Gold DVI-D DL Cable DVI cable Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25 m
  • - DVI-D
  • - DVI-D
  • - Blue
More>>>
Short summary description Lindy 25m Gold DVI-D DL Cable DVI cable Blue:
This short summary of the Lindy 25m Gold DVI-D DL Cable DVI cable Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 25m Gold DVI-D DL Cable, 25 m, DVI-D, DVI-D, Blue, Male/Male

Long summary description Lindy 25m Gold DVI-D DL Cable DVI cable Blue:
This is an auto-generated long summary of Lindy 25m Gold DVI-D DL Cable DVI cable Blue based on the first three specs of the first five spec groups.

Lindy 25m Gold DVI-D DL Cable. Cable length: 25 m, Connector 1: DVI-D, Connector 2: DVI-D

Features
Cable length *
25 m
Connector 1 *
DVI-D
Features
Connector 2 *
DVI-D
Product colour *
Blue
Connector gender
Male/Male