location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 21975 drive bay panel Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21975
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21975
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888219754
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2022 18:52:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy 21975 drive bay panel Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red
  • - Material: Aluminium
  • - Hot-swap
Warranty: 2 years
Long product name Lindy 21975 drive bay panel Black, Red :
The long product name of Lindy 21975 drive bay panel Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Removable RAID Back Plane System for 5 SAS / SATA Drives, 3.5" SAS / SATA 1.0a, 5x SATA 7-pin primary data channel (black) + 5x SATA 7-pin secondary data channel (orange) + 1x 5.25" Power, 2x fans, 2.2kg
More>>>
Lindy 21975 drive bay panel Black, Red:
The official description of Lindy 21975 drive bay panel Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Provides 5 hot-swap expansion bays for SAS / SATA hard drives!

The SATA RAID Back Plane system is an internal drive housing that supports five SAS / SATA hard Drives. It can be installed into any suitable PC case or expansion system which has three 5.25" half-height drive bays available. The system is ideal for servers or workstations, allowing instant hot-swap access to the hard drives.

The Back Plane features a unique connection mechanism which allows the drives to be mounted directly into the back plane without the need for a separate caddy. A special 'no-scratch' connector protects the drive contacts and is tested to exceed over 10000 insertions and ejections.

- Allows up to five 3.5" SAS / SATA 1.0a or II hard drives to be installed into three standard 5.25" half-height drive bays.
- Features 'caddy-less' drive ejection system.
- Supports "Hot Swap" function.
- High quality aluminum housing for efficient cooling.
- LED indicators for power and hard disk drive access.
- Twin cooling fans.
- External Connectors: 5 x SATA 7 pin primary data channel (black) + 5 x SATA 7 pin secondary data channel (orange) + 1 x 5.25" Power (for powering cooling fans).

Short summary description Lindy 21975 drive bay panel Black, Red:
This short summary of the Lindy 21975 drive bay panel Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 21975, Black, Red, Aluminium, Power, 126 mm, 195 mm, 146 mm

Long summary description Lindy 21975 drive bay panel Black, Red:
This is an auto-generated long summary of Lindy 21975 drive bay panel Black, Red based on the first three specs of the first five spec groups.

Lindy 21975. Product colour: Black, Red, Material: Aluminium, LED indicators: Power. Width: 126 mm, Depth: 195 mm, Height: 146 mm

Features
Product colour
Black, Red
Material
Aluminium
Hot-swap
Yes
LED indicators
Power
Weight & dimensions
Width
126 mm
Depth
195 mm
Height
146 mm
Weight
2.2 kg
Technical details
Dimensions (WxDxH)
126 x 195 x 146 mm