location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy NC-40 Headphones Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NC-40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20425
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888204255
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lindy NC-40 Headphones Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Award winning noise cancelling headphones for a very affordable price
  • - Very effective noise cancelling circuit uses inverse phase active technology to provide 16dB of active noise reduction
  • - Closed back, circumaural over ear design
  • - Powerful 40mm drivers
  • - 24K gold plated cable contacts
  • - 3.5mm stereo jack with 6.3mm adapter and aeroplane socket adapter
  • - Folding design
  • - Noise cancelling circuit powered by 1x AAA battery (included)
Warranty: 2 years
Long product name Lindy NC-40 Headphones Wired Head-band Music Black :
The long product name of Lindy NC-40 Headphones Wired Head-band Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active Noise Cancelling Headphones, 20 – 20000Hz, 104dB, 70 Ohm, 40mm drivers
More>>>
Lindy NC-40 Headphones Wired Head-band Music Black:
The official description of Lindy NC-40 Headphones Wired Head-band Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These What Hi-Fi Award Winning headphones contain inverse phase active technology which 'cancel out' background noise resulting in a more enjoyable audio experience. The 40mm driver units provide superior sound performance whilst the soft, cushioned earpads are comfortable to wear for long periods. Perfect for on a long flight, train journey, in the car or just to use at home.

Short summary description Lindy NC-40 Headphones Wired Head-band Music Black:
This short summary of the Lindy NC-40 Headphones Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy NC-40, Wired, 20 - 20000 Hz, Music, 199 g, Headphones, Black

Long summary description Lindy NC-40 Headphones Wired Head-band Music Black:
This is an auto-generated long summary of Lindy NC-40 Headphones Wired Head-band Music Black based on the first three specs of the first five spec groups.

Lindy NC-40. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 199 g. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black
Foldable
Yes
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Bluetooth
No
RF connectivity
No
Connector contacts plating
Gold
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
70 Ω
Headphone sensitivity
104 dB
Headphones
Magnet type
Neodymium
Driver unit
4 cm
Microphone
Microphone type *
Not available
Microphone noise-canceling
Yes
Battery
Battery type
AAA
Number of batteries supported
1
Weight & dimensions
Weight
199 g
Packaging content
Audio adapters included
6.3 mm
Carrying case
Yes
Quantity
1
Other features
2.5 mm connector
No
Country Distributor
Deutschland 1 distributor(s)