location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ligra Shell4Pad Mini Kid 20.1 cm (7.9") Shell case Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ligra Check ‘Ligra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shell4Pad Mini Kid
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S4P001MOR
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Ligra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ligra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ligra Shell4Pad Mini Kid 20.1 cm (7.9") Shell case Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shell case 20.1 cm (7.9") Orange
  • - Plastic
  • - Crash proof, Shock resistant
Long product name Ligra Shell4Pad Mini Kid 20.1 cm (7.9") Shell case Orange :
The long product name of Ligra Shell4Pad Mini Kid 20.1 cm (7.9") Shell case Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shell4Pad Mini Kid Bag, Orange
More>>>
Short summary description Ligra Shell4Pad Mini Kid 20.1 cm (7.9") Shell case Orange:
This short summary of the Ligra Shell4Pad Mini Kid 20.1 cm (7.9") Shell case Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Ligra Shell4Pad Mini Kid, Shell case, Apple, iPad mini iPad mini 2, 20.1 cm (7.9")

Long summary description Ligra Shell4Pad Mini Kid 20.1 cm (7.9") Shell case Orange:
This is an auto-generated long summary of Ligra Shell4Pad Mini Kid 20.1 cm (7.9") Shell case Orange based on the first three specs of the first five spec groups.

Ligra Shell4Pad Mini Kid. Case type: Shell case, Brand compatibility: Apple, Compatibility: iPad mini iPad mini 2, Maximum screen size: 20.1 cm (7.9")