location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Life N Soul BM208 Stereo portable speaker Purple 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Life N Soul Check ‘Life N Soul’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM208
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM208-P
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Life N Soul: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Life N Soul BM208 Stereo portable speaker Purple 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stereo portable speaker 6 W Purple
  • - 90 - 20000 Hz 76 dB
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in Lithium
  • - 1 pc(s)
Long product name Life N Soul BM208 Stereo portable speaker Purple 6 W :
The long product name of Life N Soul BM208 Stereo portable speaker Purple 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Stereo Speaker, Purple
More>>>
Short summary description Life N Soul BM208 Stereo portable speaker Purple 6 W:
This short summary of the Life N Soul BM208 Stereo portable speaker Purple 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Life N Soul BM208, 2.0 channels, 1-way, 6 W, 90 - 20000 Hz, 76 dB, 80 dB

Long summary description Life N Soul BM208 Stereo portable speaker Purple 6 W:
This is an auto-generated long summary of Life N Soul BM208 Stereo portable speaker Purple 6 W based on the first three specs of the first five spec groups.

Life N Soul BM208. Audio output channels: 2.0 channels, Speaker type: 1-way. RMS rated power: 6 W, Frequency range: 90 - 20000 Hz, Signal-to-Noise Ratio (SNR): 76 dB. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, HFP. Product type: Stereo portable speaker, Product colour: Purple, Volume control: Digital. Recommended usage: Universal