location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr UIK 1550 Premium fridge Built-in 118 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UIK 1550 Premium
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UIK 1550-20 show
Show alternative article codes used in the online market place
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr UIK 1550 Premium fridge Built-in 118 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in 118 L
  • - SN-T
  • - Automatic defrost (fridge) Super Cool function
  • - 39 dB
  • - 92 kWh
Long product name Liebherr UIK 1550 Premium fridge Built-in 118 L White :
The long product name of Liebherr UIK 1550 Premium fridge Built-in 118 L White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UIK 1550 Premium, A++, 134L
More>>>
Short summary description Liebherr UIK 1550 Premium fridge Built-in 118 L White:
This short summary of the Liebherr UIK 1550 Premium fridge Built-in 118 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr UIK 1550 Premium, 118 L, SN-T, 39 dB, White

Long summary description Liebherr UIK 1550 Premium fridge Built-in 118 L White:
This is an auto-generated long summary of Liebherr UIK 1550 Premium fridge Built-in 118 L White based on the first three specs of the first five spec groups.

Liebherr UIK 1550 Premium. Fridge net capacity: 118 L, Climate class: SN-T, Noise level: 39 dB. Fridge number of shelves/baskets: 3. Lamp type: LED. Annual energy consumption: 92 kWh. Weight: 45.5 kg. Product colour: White

Country Distributor
Deutschland 1 distributor(s)