Liebherr Tsl 1414 Comfort Freestanding 122 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31560
Info modified on:
27 May 2024, 12:17:46
Long product name Liebherr Tsl 1414 Comfort Freestanding 122 L F Silver:

F, 122L, SN-ST, 0.484kWh/24h, 41dB, 33.4kg, Silver

Short summary description Liebherr Tsl 1414 Comfort Freestanding 122 L F Silver:

Liebherr Tsl 1414 Comfort, 122 L, No Frost (fridge), SN-ST, 2 kg/24h, F, Silver

Long summary description Liebherr Tsl 1414 Comfort Freestanding 122 L F Silver:

Liebherr Tsl 1414 Comfort. Total net capacity: 122 L. Door hinge: Right. Climate class: SN-ST, Noise level: 41 dB. Fridge net capacity: 107 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Energy efficiency class: F, Annual energy consumption: 180 kWh. Product colour: Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.