Liebherr SWTNes 3010 Freestanding 295 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29795
Info modified on:
21 Oct 2022, 10:14:32
Long product name Liebherr SWTNes 3010 Freestanding 295 L Stainless steel:

267l, SN-ST, A+, 267 kWh/a, 42 dBa

Short summary description Liebherr SWTNes 3010 Freestanding 295 L Stainless steel:

Liebherr SWTNes 3010, 295 L, No Frost (fridge), SN-ST, 42 dB, 16 kg/24h, Stainless steel

Long summary description Liebherr SWTNes 3010 Freestanding 295 L Stainless steel:

Liebherr SWTNes 3010. Total net capacity: 295 L. Door hinge: Left. Climate class: SN-ST, Noise level: 42 dB. No Frost (fridge), Fridge number of shelves/baskets: 4. Freezing capacity: 16 kg/24h, No Frost (freezer). Annual energy consumption: 267 kWh. Product colour: Stainless steel

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.