location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr SBSES 7353 side-by-side refrigerator Freestanding 548 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBSES 7353
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBSES 7353-23
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 16:10:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Liebherr SBSES 7353 side-by-side refrigerator Freestanding 548 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 548 L Silver
  • - 119 L 16 kg/24h
  • - Icemaker
  • - 41 dB
  • - 387 kWh
Long product name Liebherr SBSES 7353 side-by-side refrigerator Freestanding 548 L Silver :
The long product name of Liebherr SBSES 7353 side-by-side refrigerator Freestanding 548 L Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SBSes 7353 Premium BioFresh NoFrost, A/A+, 576L
More>>>
Short summary description Liebherr SBSES 7353 side-by-side refrigerator Freestanding 548 L Silver:
This short summary of the Liebherr SBSES 7353 side-by-side refrigerator Freestanding 548 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr SBSES 7353, Freestanding, Silver, Stainless steel, 548 L, 41 dB, 576 L

Long summary description Liebherr SBSES 7353 side-by-side refrigerator Freestanding 548 L Silver:
This is an auto-generated long summary of Liebherr SBSES 7353 side-by-side refrigerator Freestanding 548 L Silver based on the first three specs of the first five spec groups.

Liebherr SBSES 7353. Appliance placement: Freestanding, Product colour: Silver, Housing material: Stainless steel. Total net capacity: 548 L, Noise level: 41 dB, Total gross capacity: 576 L. Freezer net capacity: 119 L, Freezing capacity: 16 kg/24h, Storage time during power failure: 31 h. Annual energy consumption: 387 kWh. Width: 1210 mm, Depth: 630 mm, Height: 1852 mm